Ohmite Manufacturing Co. Through Hole Resistors 25JR15E

Description
5W 0.15 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 0.15 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25JR15E-ND
Through Hole Resistors 25JR15E-ND
5W 0.15 OHMS VITREOUS 5%

5W 0.15 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1989 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1989
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1989
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25JR15E-ND 14P1989
Product Name Through Hole Resistors Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details