Ohmite Manufacturing Co. Through Hole Resistors 25J680E

Description
5W 680 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 680 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J680E-ND
Through Hole Resistors 25J680E-ND
5W 680 OHMS VITREOUS 5%

5W 680 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite - 64K8324 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite
64K8324
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite 64K8324
WIREWOUND RESISTOR, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25J680E-ND 64K8324
Product Name Through Hole Resistors Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details