Ohmite Manufacturing Co. Through Hole Resistors 25J180E

Description
180 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J180E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J180E-ND
Through Hole Resistors 25J180E-ND
180 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

180 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 180 Ohm, 5W, 5%; Resistance Ohmite - 64K8272 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 5W, 5%; Resistance Ohmite
64K8272
Wirewound Resistor, 180 Ohm, 5W, 5%; Resistance Ohmite 64K8272
WIREWOUND RESISTOR, 180 OHM, 5W, 5%; Resistance:180ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 5W, 5%; Resistance:180ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25J180E-ND 64K8272
Product Name Through Hole Resistors Wirewound Resistor, 180 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers