10W SIL 5% HIGH EN 6.8 OHM
RESISTOR,HIGH ENG WIREWOUND,RES 6.8 OHMS;RWR-RTG 10W,TOL 5%;AXIAL,SILICONE
WIREWOUND RESISTOR, 6.8 OHM, 10W, 5%; Resistance:6.8ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 30J6R8E-ND | 70024628 | 64K8421 |
| Product Name | Through Hole Resistors | RESISTOR,HIGH ENG WIREWOUND,RES 6.8 OHMS;RWR-RTG 10W,TOL 5%;AXIAL,SILICONE | Wirewound Resistor, 6.8 Ohm, 10W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 6.8 ohms | 6.8 ohms |