Ohmite Manufacturing Co. Through Hole Resistors 33J100E

Description
100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J100E-ND
Through Hole Resistors 33J100E-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite - 64K8455 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite
64K8455
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite 64K8455
WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J100E-ND 64K8455
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers