Ohmite Manufacturing Co. Through Hole Resistors 33J10RE

Description
10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J10RE-ND
Through Hole Resistors 33J10RE-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 30 Series, 10 Ohm, 3 W, 5%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4556 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 30 Series, 10 Ohm, 3 W, 5%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4556
Through Hole Wirewound Resistor, 30 Series, 10 Ohm, 3 W, 5%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4556
Through Hole Wirewound Resistor, 30 Series, 10 ohm, 3 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 30 Series, 10 ohm, 3 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J10RE-ND 43Y4556
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 30 Series, 10 Ohm, 3 W, 5%, 200 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details