Ohmite Manufacturing Co. Through Hole Resistors 25J600E

Description
600 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
600 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J600E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J600E-ND
Through Hole Resistors 25J600E-ND
600 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

600 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023261
Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023261
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Ohmite - 64K8321 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Ohmite
64K8321
Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Ohmite 64K8321
WIREWOUND RESISTOR, 600 OHM, 5W, 5%; Resistance:600ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 5W, 5%; Resistance:600ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J600E-ND 70023261 64K8321
Product Name Through Hole Resistors Resistor;Wirewound;Res 600 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A470RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details