Ohmite Manufacturing Co. Through Hole Resistors 25J15RE

Description
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J15RE-ND
Through Hole Resistors 25J15RE-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite - 64K8269 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite
64K8269
Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite 64K8269
WIREWOUND RESISTOR, 15 OHM, 5W, 5%; Resistance:15ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 5W, 5%; Resistance:15ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70024107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70024107
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70024107
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J15RE-ND 64K8269 70024107
Product Name Through Hole Resistors Wirewound Resistor, 15 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details