Ohmite Manufacturing Co. Res, 125R, 5W, Axial, Wirewound; Resistance Ohmite 25J125

Description
RES, 125R, 5W, AXIAL, WIREWOUND; Resistance:125ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: No
Description
RES, 125R, 5W, AXIAL, WIREWOUND; Resistance:125ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 125R, 5W, Axial, Wirewound; Resistance Ohmite - 50B6225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 125R, 5W, Axial, Wirewound; Resistance Ohmite
50B6225
Res, 125R, 5W, Axial, Wirewound; Resistance Ohmite 50B6225
RES, 125R, 5W, AXIAL, WIREWOUND; Resistance:125ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: No

RES, 125R, 5W, AXIAL, WIREWOUND; Resistance:125ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50B6225
Product Name Res, 125R, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details