Ohmite Manufacturing Co. Through Hole Resistors 23JR30E

Description
300 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23JR30E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23JR30E-ND
Through Hole Resistors 23JR30E-ND
300 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

300 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Ohmite - 64K8164 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Ohmite
64K8164
Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Ohmite 64K8164
WIREWOUND RESISTOR, 0.3 OHM, 3W, 5%; Resistance:0.3ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 3W, 5%; Resistance:0.3ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23JR30E-ND 64K8164
Product Name Through Hole Resistors Wirewound Resistor, 0.3 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers