Ohmite Manufacturing Co. Through Hole Resistors 25J2K2E

Description
2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J2K2E-ND
Through Hole Resistors 25J2K2E-ND
2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite - 64K8274 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite
64K8274
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite 64K8274
WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023242
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023242
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J2K2E-ND 64K8274 70023242
Product Name Through Hole Resistors Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details