Ohmite Manufacturing Co. Through Hole Resistors 40F15RE

Description
10W 15 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 15 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F15RE-ND
Through Hole Resistors 40F15RE-ND
10W 15 OHMS SILICONE 1%

10W 15 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Ohmite - 64K8497 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Ohmite
64K8497
Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Ohmite 64K8497
WIREWOUND RESISTOR, 15 OHM, 10W, 1%; Resistance:15ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 10W, 1%; Resistance:15ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F15RE-ND 64K8497
Product Name Through Hole Resistors Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details