Ohmite Manufacturing Co. Chassis Mount Resistors 40/70MNJ5R00DE

Description
5 Ohms ±5% 70W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 70W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 40/70MNJ5R00DE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
40/70MNJ5R00DE-ND
Chassis Mount Resistors 40/70MNJ5R00DE-ND
5 Ohms ±5% 70W Wirewound Chassis Mount Resistor

5 Ohms ±5% 70W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 5 Ohm, 40W, Quick Connect; Resistance Ohmite - 41M6593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5 Ohm, 40W, Quick Connect; Resistance Ohmite
41M6593
Resistor, 5 Ohm, 40W, Quick Connect; Resistance Ohmite 41M6593
RESISTOR, 5 OHM, 40W, QUICK CONNECT; Resistance:5ohm; Product Range:METALOHM Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 180ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 5 OHM, 40W, QUICK CONNECT; Resistance:5ohm; Product Range:METALOHM Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 180ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - 40/70MNJ5R00DE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
40/70MNJ5R00DE
Chassis Mount Resistors 40/70MNJ5R00DE
RES CHAS MNT 5 OHM 5% 70W

RES CHAS MNT 5 OHM 5% 70W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 40/70MNJ5R00DE-ND 41M6593 40/70MNJ5R00DE
Product Name Chassis Mount Resistors Resistor, 5 Ohm, 40W, Quick Connect; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details