Ohmite Manufacturing Co. 15 OHM 10W Resistor 30J15R

Description
RES 15 OHM 10W 5% AXIAL Product overview: 30J15R from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-30J15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15 OHM 10W 5% AXIAL Product overview: 30J15R from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-30J15R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 OHM 10W Resistor - 53-30J15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 10W Resistor
53-30J15R
15 OHM 10W Resistor 53-30J15R
RES 15 OHM 10W 5% AXIAL Product overview: 30J15R from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-30J15R can be used for catalog matching and distributor lookup.

RES 15 OHM 10W 5% AXIAL Product overview: 30J15R from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-30J15R can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1034383-30J15R
Resistors - Through Hole Resistors 1034383-30J15R
Win Source Part Number: 1034383-30J15R Category: Resistors>Through Hole Resistors Series: 30 Package: Bulk Standard Package: 25 Tolerance: ±5% Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 15 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.406" Dia x 1.843" L (10.30mm x 46.80mm) Alternative Parts (Cross-Reference): CW01015R00JE12HE; B12J15RE; B12J15R; 90J15RE; EP7W15RJ; EP9WS15RJ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite RoHS Status: RoHS non-compliant

Win Source Part Number: 1034383-30J15R
Category: Resistors>Through Hole Resistors
Series: 30
Package: Bulk
Standard Package: 25
Tolerance: ±5%
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.406" Dia x 1.843" L (10.30mm x 46.80mm)
Alternative Parts (Cross-Reference): CW01015R00JE12HE; B12J15RE; B12J15R; 90J15RE; EP7W15RJ; EP9WS15RJ;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Ohmite
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - 30J15R - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
30J15R
Through Hole Resistors 30J15R
RES 15 OHM 5% 10W AXIAL

RES 15 OHM 5% 10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53-30J15R 1034383-30J15R 30J15R
Product Name 15 OHM 10W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1000 volts
Operating AC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details