Ohmite Manufacturing Co. Through Hole Resistors 25J56RE

Description
5W 56 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 56 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J56RE-ND
Through Hole Resistors 25J56RE-ND
5W 56 OHMS VITREOUS 5%

5W 56 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 56 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70022286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 56 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70022286
Resistor;Wirewound;Res 56 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70022286
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Ohmite - 64K8317 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Ohmite
64K8317
Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Ohmite 64K8317
WIREWOUND RESISTOR, 56 OHM, 5W, 5%; Resistance:56ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 5W, 5%; Resistance:56ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J56RE-ND 70022286 64K8317
Product Name Through Hole Resistors Resistor;Wirewound;Res 56 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 56 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details