Ohmite Manufacturing Co. Resistor, Wirewound, 7Kohm, 5W, 5%; Resistance Ohmite 25J7K0

Description
RESISTOR, WIREWOUND, 7KOHM, 5W, 5%; Resistance:7kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 7KOHM, 5W, 5%; Resistance:7kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 7Kohm, 5W, 5%; Resistance Ohmite - 02F2710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 7Kohm, 5W, 5%; Resistance Ohmite
02F2710
Resistor, Wirewound, 7Kohm, 5W, 5%; Resistance Ohmite 02F2710
RESISTOR, WIREWOUND, 7KOHM, 5W, 5%; Resistance:7kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

RESISTOR, WIREWOUND, 7KOHM, 5W, 5%; Resistance:7kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2710
Product Name Resistor, Wirewound, 7Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details