Ohmite Manufacturing Co. Through Hole Resistors 40F10KE

Description
10 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F10KE-ND
Through Hole Resistors 40F10KE-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite - 64K8488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite
64K8488
Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite 64K8488
RES, 10K, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:48.3mm RoHS Compliant: Yes

RES, 10K, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Length:48.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F10KE-ND 64K8488
Product Name Through Hole Resistors Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details