Ohmite Manufacturing Co. Through Hole Resistors 25JR20E

Description
200 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25JR20E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25JR20E-ND
Through Hole Resistors 25JR20E-ND
200 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

200 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.2 Ohm, 5W, 5%; Resistance Ohmite - 64K8248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 5W, 5%; Resistance Ohmite
64K8248
Resistor, Wirewound, 0.2 Ohm, 5W, 5%; Resistance Ohmite 64K8248
RESISTOR, WIREWOUND, 0.2 OHM, 5W, 5%; Resistance:0.2ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.2 OHM, 5W, 5%; Resistance:0.2ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70024106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70024106
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70024106
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25JR20E-ND 64K8248 70024106
Product Name Through Hole Resistors Resistor, Wirewound, 0.2 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details