Ohmite Manufacturing Co. Through Hole Resistors 33J5R0E

Description
3W SILICONE 5% HIGH EN 5 OHM
Request a Quote Datasheet
Description
3W SILICONE 5% HIGH EN 5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J5R0E-ND
Through Hole Resistors 33J5R0E-ND
3W SILICONE 5% HIGH EN 5 OHM

3W SILICONE 5% HIGH EN 5 OHM

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite - 64K8460 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite
64K8460
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite 64K8460
WIREWOUND RESISTOR, 5 OHM, 3W, 5%; Resistance:5ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:5.5mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 3W, 5%; Resistance:5ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J5R0E-ND 64K8460
Product Name Through Hole Resistors Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details