Ohmite Manufacturing Co. Through Hole Resistors 40F100E

Description
100 Ohms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F100E-ND
Through Hole Resistors 40F100E-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite - 43Y4565 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
43Y4565
Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite 43Y4565
Through Hole Wirewound Resistor, 40 Series, 100 ohm, 10 W, - 1%, 1 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 100 ohm, 10 W, - 1%, 1 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F100E-ND 43Y4565
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A22RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details