Ohmite Manufacturing Co. Resistor, Wirewound, 820 Ohm, 5W, 5%; Resistance Ohmite 25J820

Description
RESISTOR, WIREWOUND, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 820 Ohm, 5W, 5%; Resistance Ohmite - 02F2691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 820 Ohm, 5W, 5%; Resistance Ohmite
02F2691
Resistor, Wirewound, 820 Ohm, 5W, 5%; Resistance Ohmite 02F2691
RESISTOR, WIREWOUND, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2691
Product Name Resistor, Wirewound, 820 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details