27J150 -- THROUGH HOLE RESISTORS
Ohmite Manufacturing Co.
Through Hole Resistors
27J150
Description
RES 150 OHM 5% 7W AXIAL
-
Lingto Electronic Limited
Datasheet
Description
RES 150 OHM 5% 7W AXIAL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
27J150 |
|
Product Name
|
Through Hole Resistors |
|
Technology / Construction
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal Foil
Resistance Range
0.0470 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Bolt-on Chassis
Tolerance
10 +/- %
Number of Resistors
1
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details