Ohmite Manufacturing Co. Resistor, Wirewound, 2Kohm, 5W, 5%; Resistance Ohmite 25J2K0

Description
RESISTOR, WIREWOUND, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 2Kohm, 5W, 5%; Resistance Ohmite - 02F2697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2Kohm, 5W, 5%; Resistance Ohmite
02F2697
Resistor, Wirewound, 2Kohm, 5W, 5%; Resistance Ohmite 02F2697
RESISTOR, WIREWOUND, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

RESISTOR, WIREWOUND, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2697
Product Name Resistor, Wirewound, 2Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers