RESISTOR, 10K OHM, 5 WATT, FIXED,
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 25J10K | 02F2714 |
| Product Name | OHM PC Mount | Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | |
| Technology / Construction | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leaded | |
| Resistance Range | 10000 ohms |