Ohmite Manufacturing Co. Through Hole Resistors 25J7K0E

Description
5W 7K0 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 7K0 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J7K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J7K0E-ND
Through Hole Resistors 25J7K0E-ND
5W 7K0 OHMS VITREOUS 5%

5W 7K0 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 7Kohm, 5W, 5%; Resistance Ohmite - 64K8325 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7Kohm, 5W, 5%; Resistance Ohmite
64K8325
Wirewound Resistor, 7Kohm, 5W, 5%; Resistance Ohmite 64K8325
WIREWOUND RESISTOR, 7KOHM, 5W, 5%; Resistance:7kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 7KOHM, 5W, 5%; Resistance:7kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25J7K0E-ND 64K8325
Product Name Through Hole Resistors Wirewound Resistor, 7Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers