Ohmite Manufacturing Co. Through Hole Resistors 25J18RE

Description
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J18RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J18RE-ND
Through Hole Resistors 25J18RE-ND
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70024182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70024182
Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70024182
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Ohmite - 64K8271 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Ohmite
64K8271
Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Ohmite 64K8271
WIREWOUND RESISTOR, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J18RE-ND 70024182 64K8271
Product Name Through Hole Resistors Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 18 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details