Ohmite Manufacturing Co. Through Hole Resistors 25J33RE

Description
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J33RE-ND
Through Hole Resistors 25J33RE-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023247 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023247
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023247
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Ohmite - 64K8298 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Ohmite
64K8298
Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Ohmite 64K8298
WIREWOUND RESISTOR, 33 OHM, 5W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 5W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J33RE-ND 70023247 64K8298
Product Name Through Hole Resistors Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details