Ohmite Manufacturing Co. Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite 25J15K

Description
WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
Description
WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite - 02F2926 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite
02F2926
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite 02F2926
WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2926
Product Name Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details