Ohmite Manufacturing Co. Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite 25J5K0

Description
WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
Description
WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite - 02F2707 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite
02F2707
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite 02F2707
WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Supplier's Site
OHM PC Mount - 25J5K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
25J5K0
OHM PC Mount 25J5K0
RESISTOR, 5K OHM, 5 WATT, FIXED

RESISTOR, 5K OHM, 5 WATT, FIXED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F2707 25J5K0
Product Name Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Ohmite OHM PC Mount
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details