Ohmite Manufacturing Co. Through Hole Resistors 25J5R0E

Description
5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J5R0E-ND
Through Hole Resistors 25J5R0E-ND
5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel - 70022287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel
70022287
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel 70022287
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Ohmite - 64K8314 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Ohmite
64K8314
Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Ohmite 64K8314
WIREWOUND RESISTOR, 5 OHM, 5W, 5%; Resistance:5ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 5W, 5%; Resistance:5ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, 20 Series, 5 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite - 43Y4543 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 20 Series, 5 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite
43Y4543
Through Hole Resistor, 20 Series, 5 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite 43Y4543
Through Hole Resistor, 20 Series, 5 ohm, 5 W, 5%, 330 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 20 Series, 5 ohm, 5 W, 5%, 330 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 25J5R0E-ND 70022287 64K8314 43Y4543
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Ohmite Through Hole Resistor, 20 Series, 5 Ohm, 5 W, 5%, 330 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details