Ohmite Manufacturing Co. Resistor, Wirewound, 1 Ohm, 10W, 1%; Resistance Ohmite 40F1R0

Description
RESISTOR, WIREWOUND, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1 Ohm, 10W, 1%; Resistance Ohmite - 65H5396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 10W, 1%; Resistance Ohmite
65H5396
Resistor, Wirewound, 1 Ohm, 10W, 1%; Resistance Ohmite 65H5396
RESISTOR, WIREWOUND, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65H5396
Product Name Resistor, Wirewound, 1 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers