Ohmite Manufacturing Co. Through Hole Resistors 25J47RE

Description
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J47RE-ND
Through Hole Resistors 25J47RE-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite - 64K8311 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite
64K8311
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite 64K8311
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023254
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023254
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J47RE-ND 64K8311 70023254
Product Name Through Hole Resistors Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details