Ohmite Manufacturing Co. Resistance Decade Box, 1 To 1111110 Ohm; Decade Box Type Ohmite 3416

Description
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; Decade Box Type:Resistance; No. of Decades:6; Accuracy %:0.1%; Product Range:Dec Ranger; Adjustment Type:Rotary Switch; External Depth:4.625"; External Height:3.75"; External Width:10.5" RoHS Compliant: No
Datasheet
Description
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; Decade Box Type:Resistance; No. of Decades:6; Accuracy %:0.1%; Product Range:Dec Ranger; Adjustment Type:Rotary Switch; External Depth:4.625"; External Height:3.75"; External Width:10.5" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box, 1 To 1111110 Ohm; Decade Box Type Ohmite - 94F1792 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Decade Box, 1 To 1111110 Ohm; Decade Box Type Ohmite
94F1792
Resistance Decade Box, 1 To 1111110 Ohm; Decade Box Type Ohmite 94F1792
RESISTANCE DECADE BOX, 1 TO 1111110 OHM; Decade Box Type:Resistance; No. of Decades:6; Accuracy %:0.1%; Product Range:Dec Ranger; Adjustment Type:Rotary Switch; External Depth:4.625"; External Height:3.75"; External Width:10.5" RoHS Compliant: No

RESISTANCE DECADE BOX, 1 TO 1111110 OHM; Decade Box Type:Resistance; No. of Decades:6; Accuracy %:0.1%; Product Range:Dec Ranger; Adjustment Type:Rotary Switch; External Depth:4.625"; External Height:3.75"; External Width:10.5" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94F1792
Product Name Resistance Decade Box, 1 To 1111110 Ohm; Decade Box Type Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details