Ohmite Manufacturing Co. Through Hole Resistors 25J330E

Description
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J330E-ND
Through Hole Resistors 25J330E-ND
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite - 64K8299 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite
64K8299
Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite 64K8299
WIREWOUND RESISTOR, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P2110 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P2110
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P2110
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023246 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023246
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023246
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 25J330E-ND 64K8299 14P2110 70023246
Product Name Through Hole Resistors Wirewound Resistor, 330 Ohm, 5W, 5%; Resistance Ohmite Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details