Ohmite Manufacturing Co. Through Hole Resistors 25J470E

Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J470E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J470E-ND
Through Hole Resistors 25J470E-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite - 64K8312 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite
64K8312
Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite 64K8312
WIREWOUND RESISTOR, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70024187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70024187
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70024187
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J470E-ND 64K8312 70024187
Product Name Through Hole Resistors Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details