Ohmite Manufacturing Co. Through Hole Resistors 23JR50E

Description
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23JR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23JR50E-ND
Through Hole Resistors 23JR50E-ND
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Ohmite - 64K8166 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Ohmite
64K8166
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Ohmite 64K8166
WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23JR50E-ND 64K8166
Product Name Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details