Ohmite Manufacturing Co. Through Hole Resistors 25J500E

Description
500 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J500E-ND
Through Hole Resistors 25J500E-ND
500 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023258
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023258
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Ohmite - 64K8316 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Ohmite
64K8316
Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Ohmite 64K8316
WIREWOUND RESISTOR, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site
Res, 500R, 5%, 5W, Axial, Ceramic; Resistance Ohmite - 74AC2745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 5%, 5W, Axial, Ceramic; Resistance Ohmite
74AC2745
Res, 500R, 5%, 5W, Axial, Ceramic; Resistance Ohmite 74AC2745
RES, 500R, 5%, 5W, AXIAL, CERAMIC; Resistance:500ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:330V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes

RES, 500R, 5%, 5W, AXIAL, CERAMIC; Resistance:500ohm; Product Range:25 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:330V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 25J500E-ND 70023258 64K8316 74AC2745
Product Name Through Hole Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Ohmite Res, 500R, 5%, 5W, Axial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details