Ohmite Manufacturing Co. Through Hole Resistors 40F250E

Description
10W 250 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 250 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F250E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F250E-ND
Through Hole Resistors 40F250E-ND
10W 250 OHMS SILICONE 1%

10W 250 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 10W, 1%; Resistance Ohmite - 64K8517 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 10W, 1%; Resistance Ohmite
64K8517
Wirewound Resistor, 250 Ohm, 10W, 1%; Resistance Ohmite 64K8517
WIREWOUND RESISTOR, 250 OHM, 10W, 1%; Resistance:250ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 10W, 1%; Resistance:250ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F250E-ND 64K8517
Product Name Through Hole Resistors Wirewound Resistor, 250 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details