250 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
OHMITE Components 25J250E
WIREWOUND RESISTOR, 250 OHM, 5W, 5%; Resistance:250ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound
RESISTOR, 250 OHM, 5 WATT, FIXED,
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 25J250E-ND | 70023236 | 64K8288 | 25J250E | |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel | Resistor | Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Ohmite | OHM PC Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms |