Ohmite Manufacturing Co. Through Hole Resistors 30J27RE

Description
27 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
27 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 30J27RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
30J27RE-ND
Through Hole Resistors 30J27RE-ND
27 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

27 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325826-30J27RE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325826-30J27RE
Resistors - Through Hole Resistors 1325826-30J27RE
Manufacturer: Ohmite Win Source Part Number: 1325826-30J27RE Category: Resistors>Through Hole Resistors Packaging: Bulk Size / Dimension: 0.406" Dia x 1.843" L (10.30mm x 46.80mm) Standard Package: 25 Tolerance: ±5% Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 27 Ohms Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8533.21.0080 RoHS Status: ROHS3 Compliant

Manufacturer: Ohmite
Win Source Part Number: 1325826-30J27RE
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Size / Dimension: 0.406" Dia x 1.843" L (10.30mm x 46.80mm)
Standard Package: 25
Tolerance: ±5%
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 27 Ohms
Supplier Device Package: Axial
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8533.21.0080
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wirewound Resistor, 27 Ohm, 10W, 5%; Resistance Ohmite - 64K8417 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 10W, 5%; Resistance Ohmite
64K8417
Wirewound Resistor, 27 Ohm, 10W, 5%; Resistance Ohmite 64K8417
WIREWOUND RESISTOR, 27 OHM, 10W, 5%; Resistance:27ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 10W, 5%; Resistance:27ohm; Product Range:30 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, 30 Series, 27 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite - 43Y4550 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 30 Series, 27 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
43Y4550
Through Hole Wirewound Resistor, 30 Series, 27 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite 43Y4550
Through Hole Wirewound Resistor, 30 Series, 27 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 30 Series, 27 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 30J27RE-ND 1325826-30J27RE 64K8417 43Y4550
Product Name Through Hole Resistors Resistors - Through Hole Resistors Wirewound Resistor, 27 Ohm, 10W, 5%; Resistance Ohmite Through Hole Wirewound Resistor, 30 Series, 27 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details