Ohmite Manufacturing Co. Through Hole Resistors 33J20RE

Description
3W SILICONE 5% HIGH EN 20 OHM
Request a Quote Datasheet
Description
3W SILICONE 5% HIGH EN 20 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J20RE-ND
Through Hole Resistors 33J20RE-ND
3W SILICONE 5% HIGH EN 20 OHM

3W SILICONE 5% HIGH EN 20 OHM

Buy Now Datasheet
Resistor, Wirewound, 20 Ohm, 3W, 5%; Filter Terminals Ohmite - 64K8457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20 Ohm, 3W, 5%; Filter Terminals Ohmite
64K8457
Resistor, Wirewound, 20 Ohm, 3W, 5%; Filter Terminals Ohmite 64K8457
RESISTOR, WIREWOUND, 20 OHM, 3W, 5%; Filter Terminals:Axial Leaded; Mounting Type:Through Hole; No. of Pins:2; Packaging Type:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:3W; Resistance:20ohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20 OHM, 3W, 5%; Filter Terminals:Axial Leaded; Mounting Type:Through Hole; No. of Pins:2; Packaging Type:Bulk; Peak Reflow Compatible (260 C):Yes; Power Rating:3W; Resistance:20ohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J20RE-ND 64K8457
Product Name Through Hole Resistors Resistor, Wirewound, 20 Ohm, 3W, 5%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details