Ohmite Manufacturing Co. Through Hole Resistors 25JR25E

Description
250 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25JR25E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25JR25E-ND
Through Hole Resistors 25JR25E-ND
250 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

250 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.25 Ohm, 5W, 5%; Resistance Ohmite - 64K8249 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 5W, 5%; Resistance Ohmite
64K8249
Wirewound Resistor, 0.25 Ohm, 5W, 5%; Resistance Ohmite 64K8249
WIREWOUND RESISTOR, 0.25 OHM, 5W, 5%; Resistance:0.25ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 5W, 5%; Resistance:0.25ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023272
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023272
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25JR25E-ND 64K8249 70023272
Product Name Through Hole Resistors Wirewound Resistor, 0.25 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers