Ohmite Manufacturing Co. OHM PC Mount 25J22K

Description
RESISTOR, 22K OHM, 5 WATT, FIXED,
Datasheet
Description
RESISTOR, 22K OHM, 5 WATT, FIXED,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OHM PC Mount - 25J22K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
25J22K
OHM PC Mount 25J22K
RESISTOR, 22K OHM, 5 WATT, FIXED,

RESISTOR, 22K OHM, 5 WATT, FIXED,

Supplier's Site
Resistor, Wirewound, 22Kohm, 5W, 5%; Resistance Ohmite - 02F2928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 22Kohm, 5W, 5%; Resistance Ohmite
02F2928
Resistor, Wirewound, 22Kohm, 5W, 5%; Resistance Ohmite 02F2928
RESISTOR, WIREWOUND, 22KOHM, 5W, 5%; Resistance:22kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: No

RESISTOR, WIREWOUND, 22KOHM, 5W, 5%; Resistance:22kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: No

Supplier's Site
Through Hole Resistors - 25J22K - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
25J22K
Through Hole Resistors 25J22K
RES 22K OHM 5% 5W AXIAL

RES 22K OHM 5% 5W AXIAL

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 25J22K 02F2928 25J22K
Product Name OHM PC Mount Resistor, Wirewound, 22Kohm, 5W, 5%; Resistance Ohmite Through Hole Resistors
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers