Ohmite Manufacturing Co. Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite 25J40R

Description
WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No
Description
WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite - 02F2660 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite
02F2660
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite 02F2660
WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2660
Product Name Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers