Ohmite Manufacturing Co. Through Hole Resistors 33J30RE

Description
3W SILICONE 5% HIGH EN 30 OHM
Request a Quote Datasheet
Description
3W SILICONE 5% HIGH EN 30 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J30RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J30RE-ND
Through Hole Resistors 33J30RE-ND
3W SILICONE 5% HIGH EN 30 OHM

3W SILICONE 5% HIGH EN 30 OHM

Buy Now Datasheet
Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Ohmite - 64K8459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Ohmite
64K8459
Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Ohmite 64K8459
RESISTOR, WIREWOUND, 30 OHM, 3W, 5%; Resistance:30ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 30 OHM, 3W, 5%; Resistance:30ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J30RE-ND 64K8459
Product Name Through Hole Resistors Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers