Ohmite Manufacturing Co. Through Hole Resistors 25J220E

Description
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J220E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J220E-ND
Through Hole Resistors 25J220E-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Ohmite - 64K8284 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Ohmite
64K8284
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Ohmite 64K8284
WIREWOUND RESISTOR, 220 OHM, 5W, 5%; Resistance:220ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 5W, 5%; Resistance:220ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023234
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023234
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J220E-ND 64K8284 70023234
Product Name Through Hole Resistors Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details