330 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
WIREWOUND RESISTOR, 0.33 OHM, 5W, 5%; Resistance:0.33ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 25JR33E-ND | 70023273 | 64K8251 |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 0.33 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |