Ohmite Manufacturing Co. Through Hole Resistors 25J560E

Description
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J560E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J560E-ND
Through Hole Resistors 25J560E-ND
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

560 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel - 70023259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel
70023259
Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel 70023259
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Ohmite - 64K8318 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Ohmite
64K8318
Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Ohmite 64K8318
WIREWOUND RESISTOR, 560 OHM, 5W, 5%; Resistance:560ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 5W, 5%; Resistance:560ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P2150 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P2150
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P2150
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 25J560E-ND 70023259 64K8318 14P2150
Product Name Through Hole Resistors Resistor;Wirewound;Res 560 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 560 Ohm, 5W, 5%; Resistance Ohmite Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers