Ohmite Manufacturing Co. Through Hole Resistors 33J50RE

Description
3W SILICONE 5% HIGH EN 50 OHM
Request a Quote Datasheet
Description
3W SILICONE 5% HIGH EN 50 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J50RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J50RE-ND
Through Hole Resistors 33J50RE-ND
3W SILICONE 5% HIGH EN 50 OHM

3W SILICONE 5% HIGH EN 50 OHM

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Ohmite - 64K8461 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Ohmite
64K8461
Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Ohmite 64K8461
WIREWOUND RESISTOR, 50 OHM, 3W, 5%; Resistance:50ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 3W, 5%; Resistance:50ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J50RE-ND 64K8461
Product Name Through Hole Resistors Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details