Ohmite Manufacturing Co. Through Hole Resistors 33J25RE

Description
3W SILICONE 5% HIGH EN 25 OHM
Request a Quote Datasheet
Description
3W SILICONE 5% HIGH EN 25 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 33J25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
33J25RE-ND
Through Hole Resistors 33J25RE-ND
3W SILICONE 5% HIGH EN 25 OHM

3W SILICONE 5% HIGH EN 25 OHM

Buy Now Datasheet
Wirewound Resistor, 25 Ohm, 3W, 5%; Resistance Ohmite - 64K8458 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 3W, 5%; Resistance Ohmite
64K8458
Wirewound Resistor, 25 Ohm, 3W, 5%; Resistance Ohmite 64K8458
WIREWOUND RESISTOR, 25 OHM, 3W, 5%; Resistance:25ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 3W, 5%; Resistance:25ohm; Product Range:30 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 33J25RE-ND 64K8458
Product Name Through Hole Resistors Wirewound Resistor, 25 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details